The ROHM Semiconductor Zener Diode TFZFH8.2B is designed for voltage regulation applications and is compliant with AEC-Q101 standards, ensuring high reliability for automotive and industrial uses. This component features a small power mold type (TUMD2), allowing for automatic mounting via chip mounter. The diode has a maximum power dissipation of 500 mW and operates within a junction temperature range of -55°C to 150°C. The Zener voltage for the TFZFH8.2B is specified between 7.78V and 8.19V, with a maximum reverse current of 20 mA. Its dynamic impedance is rated at 5.0 ohms, making it suitable for various voltage regulation tasks in electronic circuits.
ROHM's zener diodes are available in various lineup as 2-pin mold surfacemount type and complex type.
| ROHM Semiconductor USA, LLC | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | TFZFH8.2B |
| Product Name | Zener Diode (corresponds to AEC-Q101) |
| Package | SOD-323; SOD-323HE |
| Pin Count | 2 |
| RoHS Compliant | RoHS |