The TFZ6.8B is a Zener diode from ROHM Semiconductor USA, LLC, designed for voltage regulation applications. It features a power dissipation rating of 500 mW and operates within a junction temperature range of -55°C to 150°C. The Zener voltage for this part is specified between 6.49 V and 6.83 V, with a maximum reverse current of 20 µA at a test current of 8 mA. The diode is packaged in a small mold type, suitable for surface mount applications, and is supplied in embossed tape with a reel size of 180 mm and a taping width of 8 mm. This product is characterized by high reliability and is suitable for various electronic circuit designs requiring stable voltage regulation.
ROHM's zener diodes are available in various lineup as 2-pin mold surfacemount type and complex type.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1266879-TFZ6.8B
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient
| ROHM Semiconductor USA, LLC | Win Source Electronics | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | TFZ6.8B | 1266879-TFZ6.8B |
| Product Name | Zener Diode | Electronic Wholesale - TFZ6.8B |
| Package | SOD-323; SOD-323HE | |
| Pin Count | 2 | |
| RoHS Compliant | RoHS |