Zener Diode 9.1V 500mW ±10% Surface Mount TUMD2M
Zener Diode 9.1V 500mW ±10% Surface Mount TUMD2M
Zener Diode 9.1V 500mW ±10% Surface Mount TUMD2M
Zener Diodes 500mW 8.2-10V SOD-323HE
DIODE ZENER 9.1V 500MW TUMD2M
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | TDZVTR9.1TR-ND | TDZVTR9.1 | TDZVTR9.1 |
| Product Name | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | 150 C (302 F) | 150 C (302 F) |