Zener Diode 6.2V 500mW ±9.68% Surface Mount TUMD2M
Zener Diode 6.2V 500mW ±9.68% Surface Mount TUMD2M
Zener Diode 6.2V 500mW ±9.68% Surface Mount TUMD2M
Zener Diodes 500mW SOD-323HE TUMD2M
ZENER DIODE, 6.2V, 0.5W, SOD-323HE; Zener Voltage Vz Typ:6.2V; Power Dissipation Pd:500mW; Diode Case Style:SOD-323HE; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:TDZV Series; Automotive RoHS Compliant: Yes
DIODE ZENER 6.2V 500MW TUMD2M
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | TDZVTR6.2CT-ND | TDZVTR6.2 | 74AC2070 | TDZVTR6.2 | 687-TDZVTR6.2 |
| Product Name | Single Zener Diodes | Zener Diodes | Zener Diode, 6.2V, 0.5W, Sod-323He; Zener Voltage Vz Typ Rohm | Discrete Semiconductor Products - Diodes - Zener | ZENER DIODE |
| Tj | 150 C (302 F) | ? to 150 C (? to 302 F) | 150 C (302 F) | 150 C (302 F) | |
| Package | SOD-323; SOD-323HE-2 | SOD-323; SOD-323HE | TUMD2M | 2-SMD, Flat Lead | |
| Pin Count | 2 | ||||
| RoHS Compliant | RoHS | RoHS |