Manufacturer: Rohm Semiconductor
Win Source Part Number: 1324133-TDZVTR5.1
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Tolerance: ±9.8%
Power - Max: 500 mW
Current - Reverse Leakage @ Vr: 10 µA @ 1.5 V
Voltage - Zener (Nom) (Vz): 5.1 V
Supplier Device Package: TUMD2M
Temperature Range - Operating: 150°C (TJ)
Case / Package: 2-SMD, Flat Lead
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: TDZVTR5.1CT,TDZVTR5.
Base Product Number: TDZVTR5.1
RoHS Status: ROHS3 Compliant
Zener Diode 5.1V 500mW ±9.8% Surface Mount TUMD2M
Zener Diode 5.1V 500mW ±9.8% Surface Mount TUMD2M
Zener Diode 5.1V 500mW ±9.8% Surface Mount TUMD2M
DIODE ZENER 5.1V 500MW TUMD2M Product overview: TDZVTR5.1 from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TDZVTR5.1 can be used for catalog matching and distributor lookup.
Zener Diodes 500mW SOD-323HE TUMD2M
DIODE ZENER 5.1V 500MW TUMD2M
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1324133-TDZVTR5.1 | TDZVTR5.1CT-ND | 287-TDZVTR5.1 | TDZVTR5.1 | TDZVTR5.1 |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single | Single Zener Diodes | 5.1V 500MW Zener Diode | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | 2-SMD, Flat Lead | Tape & Reel (TR) | SOD-323; SOD-323HE-2 | TUMD2M | |
| RoHS Compliant | RoHS | RoHS | |||
| VZ | 5.1 volts | 5.1 volts | 5.1 volts | ||
| IR | 0.0100 mA | 10 mA |