Zener Diode 16V 500mW ±10% Surface Mount TUMD2M
Zener Diode 16V 500mW ±10% Surface Mount TUMD2M
Zener Diode 16V 500mW ±10% Surface Mount TUMD2M
Zener Diodes 500mW SOD-323HE TUMD2M
DIODE ZENER 16V 500MW TUMD2M
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | TDZVTR16CT-ND | TDZVTR16 | TDZVTR16 | 687-TDZVTR16 |
| Product Name | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | ZENER DIODE |
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | |
| Package | SOD-323; SOD-323HE-2 | TUMD2M | 2-SMD, Flat Lead | |
| Life Cycle Stage | Active | Active | ||
| VZ | 16 volts |