Zener Diode 15V 500mW ±10% Surface Mount TUMD2M
Zener Diode 15V 500mW ±10% Surface Mount TUMD2M
Zener Diode 15V 500mW ±10% Surface Mount TUMD2M
ZENER DIODE, 15V, 0.5W, SOD-323FL; Zener Voltage Vz Typ:15V; Power Dissipation Pd:500mW; Diode Case Style:SOD-323FL; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:TDZV Series; Automotive RoHS Compliant: Yes
Zener Diodes 500mW SOD-323HE TUMD2M
DIODE ZENER 15V 500MW TUMD2M
DIODE ZENER 15V 500MW TUMD2M
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | TDZVTR15DKR-ND | 78AC6639 | TDZVTR15 | TDZVTR15 | TDZVTR15 |
| Product Name | Single Zener Diodes | Zener Diode, 15V, 0.5W, Sod-323Fl; Zener Voltage Vz Typ Rohm | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes |
| Tj | 150 C (302 F) | ? to 150 C (? to 302 F) | 150 C (302 F) | 150 C (302 F) | |
| Package | SOD-323; SOD-323FL | SOD-323; SOD-323HE-2 | TUMD2M | 2-SMD, Flat Lead | |
| Pin Count | 2 | ||||
| RoHS Compliant | RoHS |