Zener Diode 13V 500mW ±10% Surface Mount TUMD2M
Zener Diode 13V 500mW ±10% Surface Mount TUMD2M
DIODE ZENER 13V 500MW TUMD2M
Zener Diodes 500mW 11.7-14.3V SOD-323HE
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | TDZVTR13CT-ND | TDZVTR13 | TDZVTR13 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Tj | 150 C (302 F) | 150 C (302 F) |