Zener Diode 12V 500mW ±10% Surface Mount TUMD2M
Zener Diode 12V 500mW ±10% Surface Mount TUMD2M
Zener Diode 12V 500mW ±10% Surface Mount TUMD2M
ZENER DIODE, 12V, 0.5W, SOD-323HE; Zener Voltage Vz Typ:12V; Power Dissipation Pd:500mW; Diode Case Style:SOD-323HE; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:TDZV Series; Automotive RoHS Compliant: Yes
DIODE ZENER 12V 500MW TUMD2M
DIODE ZENER 12V 500MW TUMD2M
Zener Diodes 500mW 10.8-13.2V SOD-323HE
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | TDZVTR12TR-ND | 74AC2068 | TDZVTR12 | TDZVTR12 | TDZVTR12 |
| Product Name | Single Zener Diodes | Zener Diode, 12V, 0.5W, Sod-323He; Zener Voltage Vz Typ Rohm | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Tj | 150 C (302 F) | ? to 150 C (? to 302 F) | 150 C (302 F) | 150 C (302 F) | |
| Package | SOD-323; SOD-323HE | 2-SMD, Flat Lead | TUMD2M | SOD-323; SOD-323HE-2 | |
| Pin Count | 2 | ||||
| RoHS Compliant | RoHS |