Zener Diode 9.1V 500mW ±10% Surface Mount TUMD2
Zener Diode 9.1V 500mW ±10% Surface Mount TUMD2
Manufacturer: Rohm Semiconductor
Win Source Part Number: 032093-TDZTR9.1
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±10%
Current - Reverse Leakage @ Vr: 10μA @ 5.5V
Voltage - Zener (Nom) (Vz): 9.1V
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Temperature Range - Operating: -55°C to 150°C
Case / Package: TUMD2
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
DIODE ZENER 9.1V 500MW TUMD2 Product overview: TDZTR9.1 from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 9.1V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 9.1V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TDZTR9.1 can be used for catalog matching and distributor lookup.
DIODE ZENER 9.1V 500MW TUMD2
DIODE ZENER 9.1V 500MW TUMD2
DIODE ZENER 9.1V 500MW TUMD2
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | TDZTR9.1CT-ND | 032093-TDZTR9.1 | 287-TDZTR9.1 | TDZTR9.1 | TDZTR9.1 | 687-TDZTR9.1 | TDZTR9.1 |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - TDZTR9.1 | 9.1V 500MW Zener Diode | Zener Diodes | Single Zener Diodes | DIODE ZENER 9.1V 500MW TUMD2 | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Life Cycle Stage | Declining; Not For New Designs | Declining; Not For New Designs | Active | ||||
| Package | TUMD2 | Tape & Reel (TR) | 2-SMD, Flat Lead | 2-SMD, Flat Lead | TUMD2 | ||
| VZ | 9.1 volts | 9.1 volts | 9.1 volts | 9.1 volts | 9.1 volts |