ROHM Semiconductor USA, LLC Single Zener Diodes TDZTR8.2

Description
Zener Diode 8.2V 500mW ±10% Surface Mount TUMD2
Request a Quote Datasheet
Description
Zener Diode 8.2V 500mW ±10% Surface Mount TUMD2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - TDZTR8.2TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
TDZTR8.2TR-ND
Single Zener Diodes TDZTR8.2TR-ND
Zener Diode 8.2V 500mW ±10% Surface Mount TUMD2

Zener Diode 8.2V 500mW ±10% Surface Mount TUMD2

Buy Now Datasheet
8.2V 500MW Zener Diode - 287-TDZTR8.2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8.2V 500MW Zener Diode
287-TDZTR8.2
8.2V 500MW Zener Diode 287-TDZTR8.2
DIODE ZENER 8.2V 500MW TUMD2 Product overview: TDZTR8.2 from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.2V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TDZTR8.2 can be used for catalog matching and distributor lookup.

DIODE ZENER 8.2V 500MW TUMD2 Product overview: TDZTR8.2 from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.2V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TDZTR8.2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - TDZTR8.2 - 1106735-TDZTR8.2 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - TDZTR8.2
1106735-TDZTR8.2
Diodes - Zener - Single - TDZTR8.2 1106735-TDZTR8.2
Manufacturer: Rohm Semiconductor Win Source Part Number: 1106735-TDZTR8.2 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±10% Current - Reverse Leakage @ Vr: 10μA @ 4.9V Voltage - Zener (Nom) (Vz): 8.2V Categories: Discrete Semiconductor Products Status: Not For New Designs Temperature Range - Operating: -55°C to 150°C Case / Package: TUMD2 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1106735-TDZTR8.2
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±10%
Current - Reverse Leakage @ Vr: 10μA @ 4.9V
Voltage - Zener (Nom) (Vz): 8.2V
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Temperature Range - Operating: -55°C to 150°C
Case / Package: TUMD2
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
TDZTR8.2
Zener Diodes TDZTR8.2
Zener Diodes 8.2V 500mW 10mA

Zener Diodes 8.2V 500mW 10mA

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - TDZTR8.2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
TDZTR8.2
Discrete Semiconductor Products - Diodes - Zener TDZTR8.2
DIODE ZENER 8.2V 500MW TUMD2

DIODE ZENER 8.2V 500MW TUMD2

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number TDZTR8.2TR-ND 287-TDZTR8.2 1106735-TDZTR8.2 TDZTR8.2 TDZTR8.2
Product Name Single Zener Diodes 8.2V 500MW Zener Diode Diodes - Zener - Single - TDZTR8.2 Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Tape & Reel (TR) TUMD2 TUMD2
RoHS Compliant RoHS
VZ 8.2 volts 8.2 volts 8.2 volts
Unlock Full Specs
to access all available technical data