ROHM Semiconductor USA, LLC Single Zener Diodes TDZTR24

Description
Zener Diode 24V 500mW ±10% Surface Mount TUMD2
Request a Quote Datasheet
Description
Zener Diode 24V 500mW ±10% Surface Mount TUMD2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - TDZTR24CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
TDZTR24CT-ND
Single Zener Diodes TDZTR24CT-ND
Zener Diode 24V 500mW ±10% Surface Mount TUMD2

Zener Diode 24V 500mW ±10% Surface Mount TUMD2

Buy Now Datasheet
Single Zener Diodes - TDZTR24TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
TDZTR24TR-ND
Single Zener Diodes TDZTR24TR-ND
Zener Diode 24V 500mW ±10% Surface Mount TUMD2

Zener Diode 24V 500mW ±10% Surface Mount TUMD2

Buy Now Datasheet
Diodes - Zener - Single - TDZTR24 - 032085-TDZTR24 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - TDZTR24
032085-TDZTR24
Diodes - Zener - Single - TDZTR24 032085-TDZTR24
Manufacturer: Rohm Semiconductor Win Source Part Number: 032085-TDZTR24 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±10% Current - Reverse Leakage @ Vr: 10μA @ 16V Voltage - Zener (Nom) (Vz): 24V Categories: Discrete Semiconductor Products Status: Not For New Designs Temperature Range - Operating: -55°C to 150°C Case / Package: TUMD2 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 032085-TDZTR24
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±10%
Current - Reverse Leakage @ Vr: 10μA @ 16V
Voltage - Zener (Nom) (Vz): 24V
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Temperature Range - Operating: -55°C to 150°C
Case / Package: TUMD2
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
24V 500MW Zener Diode - 287-TDZTR24 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
24V 500MW Zener Diode
287-TDZTR24
24V 500MW Zener Diode 287-TDZTR24
DIODE ZENER 24V 500MW TUMD2 Product overview: TDZTR24 from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TDZTR24 can be used for catalog matching and distributor lookup.

DIODE ZENER 24V 500MW TUMD2 Product overview: TDZTR24 from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TDZTR24 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DIODE ZENER 24V 500MW TUMD2 - 687-TDZTR24 - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 24V 500MW TUMD2
687-TDZTR24
DIODE ZENER 24V 500MW TUMD2 687-TDZTR24
DIODE ZENER 24V 500MW TUMD2

DIODE ZENER 24V 500MW TUMD2

Supplier's Site
Single Zener Diodes - TDZTR24 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
TDZTR24
Single Zener Diodes TDZTR24
DIODE ZENER 24V 500MW TUMD2

DIODE ZENER 24V 500MW TUMD2

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - TDZTR24 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
TDZTR24
Discrete Semiconductor Products - Diodes - Zener TDZTR24
DIODE ZENER 24V 500MW TUMD2

DIODE ZENER 24V 500MW TUMD2

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
TDZTR24
Zener Diodes TDZTR24
Zener Diodes 24V 500mW 10mA

Zener Diodes 24V 500mW 10mA

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number TDZTR24CT-ND 032085-TDZTR24 287-TDZTR24 687-TDZTR24 TDZTR24 TDZTR24 TDZTR24
Product Name Single Zener Diodes Diodes - Zener - Single - TDZTR24 24V 500MW Zener Diode DIODE ZENER 24V 500MW TUMD2 Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Life Cycle Stage Declining; Not For New Designs Declining; Not For New Designs Active
Package TUMD2 Tape & Reel (TR) 2-SMD, Flat Lead 2-SMD, Flat Lead TUMD2
VZ 24 volts 24 volts 24 volts 24 volts 24 volts
Unlock Full Specs
to access all available technical data