Manufacturer: Rohm Semiconductor
Win Source Part Number: 047966-TDZTR22
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±10%
Current - Reverse Leakage @ Vr: 10μA @ 15V
Voltage - Zener (Nom) (Vz): 22V
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Temperature Range - Operating: -55°C to 150°C
Case / Package: TUMD2
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
DIODE ZENER 22V 500MW TUMD2 Product overview: TDZTR22 from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 22V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 22V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TDZTR22 can be used for catalog matching and distributor lookup.
DIODE ZENER 22V 500MW TUMD2
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 047966-TDZTR22 | 846-TDZTR22TR-ND | 287-TDZTR22 | TDZTR22 | TDZTR22 |
| Product Name | Diodes - Zener - Single - TDZTR22 | Single Zener Diodes | 22V 500MW Zener Diode | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Life Cycle Stage | Declining; Not For New Designs | Active | |||
| Package | TUMD2 | Tape & Reel (TR) | TUMD2 | ||
| VZ | 22 volts | 22 volts | 22 volts | ||
| PD | 500 milliwatts | 500 milliwatts |