ROHM Semiconductor USA, LLC 16V 500MW Zener Diode TDZTR16

Description
DIODE ZENER 16V 500MW TUMD2 Product overview: TDZTR16 from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 16V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 16V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TDZTR16 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 16V 500MW TUMD2 Product overview: TDZTR16 from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 16V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 16V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TDZTR16 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16V 500MW Zener Diode - 287-TDZTR16 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16V 500MW Zener Diode
287-TDZTR16
16V 500MW Zener Diode 287-TDZTR16
DIODE ZENER 16V 500MW TUMD2 Product overview: TDZTR16 from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 16V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 16V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TDZTR16 can be used for catalog matching and distributor lookup.

DIODE ZENER 16V 500MW TUMD2 Product overview: TDZTR16 from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 16V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 16V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TDZTR16 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 846-TDZTR16TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
846-TDZTR16TR-ND
Single Zener Diodes 846-TDZTR16TR-ND
Zener Diode

Zener Diode

Buy Now Datasheet
Diodes - Zener - Single - TDZTR16 - 032084-TDZTR16 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - TDZTR16
032084-TDZTR16
Diodes - Zener - Single - TDZTR16 032084-TDZTR16
Manufacturer: Rohm Semiconductor Win Source Part Number: 032084-TDZTR16 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±10% Current - Reverse Leakage @ Vr: 10μA @ 11V Voltage - Zener (Nom) (Vz): 16V Categories: Discrete Semiconductor Products Status: Not For New Designs Temperature Range - Operating: -55°C to 150°C Case / Package: TUMD2 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 032084-TDZTR16
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±10%
Current - Reverse Leakage @ Vr: 10μA @ 11V
Voltage - Zener (Nom) (Vz): 16V
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Temperature Range - Operating: -55°C to 150°C
Case / Package: TUMD2
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - TDZTR16 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
TDZTR16
Discrete Semiconductor Products - Diodes - Zener TDZTR16
DIODE ZENER 16V 500MW TUMD2

DIODE ZENER 16V 500MW TUMD2

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
TDZTR16
Zener Diodes TDZTR16
Zener Diodes 16V 500mW 10mA

Zener Diodes 16V 500mW 10mA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-TDZTR16 846-TDZTR16TR-ND 032084-TDZTR16 TDZTR16 TDZTR16
Product Name 16V 500MW Zener Diode Single Zener Diodes Diodes - Zener - Single - TDZTR16 Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Package Tape & Reel (TR) TUMD2 TUMD2
RoHS Compliant RoHS
VZ 16 volts 16 volts 16 volts
PD 500 milliwatts 500 milliwatts
Unlock Full Specs
to access all available technical data