ROHM Semiconductor USA, LLC Diodes - Zener - Single - TDZTR15 TDZTR15

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 032083-TDZTR15 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±10% Current - Reverse Leakage @ Vr: 10μA @ 10V Voltage - Zener (Nom) (Vz): 15V Categories: Discrete Semiconductor Products Status: Not For New Designs Temperature Range - Operating: -55°C to 150°C Case / Package: TUMD2 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 032083-TDZTR15 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±10% Current - Reverse Leakage @ Vr: 10μA @ 10V Voltage - Zener (Nom) (Vz): 15V Categories: Discrete Semiconductor Products Status: Not For New Designs Temperature Range - Operating: -55°C to 150°C Case / Package: TUMD2 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - TDZTR15 - 032083-TDZTR15 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - TDZTR15
032083-TDZTR15
Diodes - Zener - Single - TDZTR15 032083-TDZTR15
Manufacturer: Rohm Semiconductor Win Source Part Number: 032083-TDZTR15 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±10% Current - Reverse Leakage @ Vr: 10μA @ 10V Voltage - Zener (Nom) (Vz): 15V Categories: Discrete Semiconductor Products Status: Not For New Designs Temperature Range - Operating: -55°C to 150°C Case / Package: TUMD2 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 032083-TDZTR15
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±10%
Current - Reverse Leakage @ Vr: 10μA @ 10V
Voltage - Zener (Nom) (Vz): 15V
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Temperature Range - Operating: -55°C to 150°C
Case / Package: TUMD2
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
15V 500MW Zener Diode - 287-TDZTR15 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15V 500MW Zener Diode
287-TDZTR15
15V 500MW Zener Diode 287-TDZTR15
DIODE ZENER 15V 500MW TUMD2 Product overview: TDZTR15 from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TDZTR15 can be used for catalog matching and distributor lookup.

DIODE ZENER 15V 500MW TUMD2 Product overview: TDZTR15 from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TDZTR15 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - TDZTR15TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
TDZTR15TR-ND
Single Zener Diodes TDZTR15TR-ND
Zener Diode 15V 500mW ±10% Surface Mount TUMD2

Zener Diode 15V 500mW ±10% Surface Mount TUMD2

Buy Now Datasheet
Single Zener Diodes - TDZTR15DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
TDZTR15DKR-ND
Single Zener Diodes TDZTR15DKR-ND
Zener Diode 15V 500mW ±10% Surface Mount TUMD2

Zener Diode 15V 500mW ±10% Surface Mount TUMD2

Buy Now Datasheet
Single Zener Diodes - TDZTR15CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
TDZTR15CT-ND
Single Zener Diodes TDZTR15CT-ND
Zener Diode 15V 500mW ±10% Surface Mount TUMD2

Zener Diode 15V 500mW ±10% Surface Mount TUMD2

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - TDZTR15 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
TDZTR15
Discrete Semiconductor Products - Diodes - Zener TDZTR15
DIODE ZENER 15V 500MW TUMD2

DIODE ZENER 15V 500MW TUMD2

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
TDZTR15
Zener Diodes TDZTR15
Zener Diodes 15V 500mW 10mA

Zener Diodes 15V 500mW 10mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 032083-TDZTR15 287-TDZTR15 TDZTR15TR-ND TDZTR15 TDZTR15
Product Name Diodes - Zener - Single - TDZTR15 15V 500MW Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Life Cycle Stage Declining; Not For New Designs Active
Package TUMD2 Tape & Reel (TR) TUMD2
VZ 15 volts 15 volts 15 volts
PD 500 milliwatts 500 milliwatts
Unlock Full Specs
to access all available technical data