The TDZFH6.2 is a Zener diode from ROHM Semiconductor USA, LLC, designed for voltage regulation applications. It is AEC-Q101 qualified, indicating its suitability for automotive applications. This diode has a power dissipation rating of 500 mW and operates within a junction temperature range of -55°C to 150°C. The Zener voltage for this part is specified between 5.6 V and 6.8 V, with a maximum reverse current of 3.0 mA at a test current of 10 mA. The device is packaged in a small mold type and is supplied on embossed tape for automated assembly, with a reel size of 180 mm and a taping width of 8 mm. The basic ordering unit is 3000 pieces. This product is suitable for engineers looking for a reliable Zener diode for voltage regulation in compact designs.
ROHM's zener diodes are available in various lineup as 2-pin mold surfacemount type and complex type.
| ROHM Semiconductor USA, LLC | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | TDZFH6.2 |
| Product Name | Zener Diode (corresponds to AEC-Q101) |
| Package | SOD-323; SOD-323HE |
| Pin Count | 2 |
| RoHS Compliant | RoHS |