The TDZ9.1 Zener diode from ROHM Semiconductor USA, LLC is designed for voltage regulation applications. It features a Zener voltage range of 8.2V to 10.0V and a maximum reverse current of 10.0mA. The diode has a power dissipation rating of 500mW and operates within a junction temperature range of -55°C to 150°C. It is packaged in a small mold type, suitable for surface mount applications, and is supplied in embossed tape with a reel size of 180mm and a taping width of 8mm. The product is characterized by high reliability and is suitable for various electronic circuit designs requiring stable voltage regulation.
ROHM's zener diodes are available in various lineup as 2-pin mold surfacemount type and complex type.
Zener diode Product overview: TDZ9.1 from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-TDZ9.1 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 216184-TDZ9.1
Category: Discrete Semiconductor Products
Family: Diodes - Zener - Single
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
| ROHM Semiconductor USA, LLC | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | TDZ9.1 | 295-TDZ9.1 | 216184-TDZ9.1 |
| Product Name | Zener Diode | Zener Diode | Discrete Semiconductor Products |
| Package | SOD-323; SOD-323HE | ||
| Pin Count | 2 | ||
| RoHS Compliant | RoHS |