[Announcement] The Transfer of the Tantalum Capacitor Business
ROHM Co., Ltd. has reached a final agreement on the transfer of assets related to the tantalum capacitor business. Read news release for more detail.
By employing the bottom electrode structure, ROHM's chip tantalum capacitors (TCT series) are featured with large capacitance and low profile.
By employing the bottom electrode structure, ROHM's chip tantalum capacitors (TCTseries) are featured with large capacitance and low profile.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1106460-TCTAL1E475M8
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Voltage Rating: 25V
Height - Seated (Max): 0.047" (1.20mm)
Mounting: SMD (SMT)
Capacitance: 4.7μF
Tolerance: ±20%
Manufacturer Size Code: AL
ESR: 8 Ohm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
CAP TANT 4.7UF 20% 25V 1206
CAP TANT 4.7UF 20% 25V 1206
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | Win Source Electronics | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TCTAL1E475M8R | TCTAL1E475M8R | 1106460-TCTAL1E475M8R | TCTAL1E475M8R | 687-TCTAL1E475M8R |
| Product Name | Tantalum Capacitors (Bottom surface electrode : Large capacitance) | Tantalum Capacitors (Bottom surface electrode : Large capacitance) | Tantalum Capacitors - TCTAL1E475M8R | Tantalum Capacitors | CAP TANT 4.7UF 20% 25V 1206 |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||
| Applications | General Purpose | General Purpose | |||
| RoHS Compliant | Yes | Yes | Yes | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum |