ROHM Semiconductor GmbH Tantalum Capacitors (Bottom surface electrode : Large capacitance) TCTAL1A476M8R

Description
[Announcement] The Transfer of the Tantalum Capacitor Business ROHM Co., Ltd. has reached a final agreement on the transfer of assets related to the tantalum capacitor business. Read news release for more detail. By employing the bottom electrode structure, ROHM's chip tantalum capacitors (TCT series) are featured with large capacitance and low profile.
Request a Quote Datasheet
Description
[Announcement] The Transfer of the Tantalum Capacitor Business ROHM Co., Ltd. has reached a final agreement on the transfer of assets related to the tantalum capacitor business. Read news release for more detail. By employing the bottom electrode structure, ROHM's chip tantalum capacitors (TCT series) are featured with large capacitance and low profile.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors (Bottom surface electrode : Large capacitance) - TCTAL1A476M8R - ROHM Semiconductor GmbH
Willich, Germany
Tantalum Capacitors (Bottom surface electrode : Large capacitance)
TCTAL1A476M8R
Tantalum Capacitors (Bottom surface electrode : Large capacitance) TCTAL1A476M8R
[Announcement] The Transfer of the Tantalum Capacitor Business ROHM Co., Ltd. has reached a final agreement on the transfer of assets related to the tantalum capacitor business. Read news release for more detail. By employing the bottom electrode structure, ROHM's chip tantalum capacitors (TCT series) are featured with large capacitance and low profile.

[Announcement] The Transfer of the Tantalum Capacitor Business
ROHM Co., Ltd. has reached a final agreement on the transfer of assets related to the tantalum capacitor business. Read news release for more detail.
By employing the bottom electrode structure, ROHM's chip tantalum capacitors (TCT series) are featured with large capacitance and low profile.

Supplier's Site Datasheet
Tantalum Capacitors (Bottom surface electrode : Large capacitance) - TCTAL1A476M8R - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Tantalum Capacitors (Bottom surface electrode : Large capacitance)
TCTAL1A476M8R
Tantalum Capacitors (Bottom surface electrode : Large capacitance) TCTAL1A476M8R
By employing the bottom electrode structure, ROHM's chip tantalum capacitors (TCTseries) are featured with large capacitance and low profile.

By employing the bottom electrode structure, ROHM's chip tantalum capacitors (TCTseries) are featured with large capacitance and low profile.

Supplier's Site Datasheet
SMD 47uF 10V Capacitor - 59-TCTAL1A476M8R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 47uF 10V Capacitor
59-TCTAL1A476M8R
SMD 47uF 10V Capacitor 59-TCTAL1A476M8R
Cap Tant Solid 47uF 10V AL CASE 20%( 3.2 X 1.6 X 1.1mm) Inward L SMD 3216-12 125°C T/R Product overview: TCTAL1A476M8R from ROHM Semiconductor is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TCTAL1A476M8R can be used for catalog matching and distributor lookup.

Cap Tant Solid 47uF 10V AL CASE 20%( 3.2 X 1.6 X 1.1mm) Inward L SMD 3216-12 125°C T/R Product overview: TCTAL1A476M8R from ROHM Semiconductor is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TCTAL1A476M8R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TCTAL1A476M8R - 1265710-TCTAL1A476M8R - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TCTAL1A476M8R
1265710-TCTAL1A476M8R
Tantalum Capacitors - TCTAL1A476M8R 1265710-TCTAL1A476M8R
Manufacturer: Rohm Semiconductor Win Source Part Number: 1265710-TCTAL1A476M8 R Series: TCT Packaging: Reel - TR Type: Molded Operating Temperature Range: -55°C ~ 125°C Features: General Package: 1206 (3216 Metric) Mounting: SMD Capacitance: 47μF Tolerance: ±20% Manufacturer Size Code: AL Size: 0.126" L x 0.063" W (3.20mm x 1.60mm) Categories: Capacitors Manufacturer Homepage: www.rohm.com Height - Seated (Maximum): 0.047" (1.20mm) Voltage Rating DC: 10V Alternative Parts (Cross-Reference): TACV476M010RTA; TACV476M010FTA; TACV476M010XTA; Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1265710-TCTAL1A476M8R
Series: TCT
Packaging: Reel - TR
Type: Molded
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: 1206 (3216 Metric)
Mounting: SMD
Capacitance: 47μF
Tolerance: ±20%
Manufacturer Size Code: AL
Size: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Categories: Capacitors
Manufacturer Homepage: www.rohm.com
Height - Seated (Maximum): 0.047" (1.20mm)
Voltage Rating DC: 10V
Alternative Parts (Cross-Reference): TACV476M010RTA; TACV476M010FTA; TACV476M010XTA;
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Tantalum Capacitors - TCTAL1A476M8R - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TCTAL1A476M8R
Tantalum Capacitors TCTAL1A476M8R
CAP TANT 47UF 20% 10V 1206

CAP TANT 47UF 20% 10V 1206

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number TCTAL1A476M8R TCTAL1A476M8R 59-TCTAL1A476M8R 1265710-TCTAL1A476M8R TCTAL1A476M8R
Product Name Tantalum Capacitors (Bottom surface electrode : Large capacitance) Tantalum Capacitors (Bottom surface electrode : Large capacitance) SMD 47uF 10V Capacitor Tantalum Capacitors - TCTAL1A476M8R Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1761-0402B472J250PRTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
Tantalum Capacitors - TAC105K020P01-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers