ROHM Semiconductor GmbH Conductive Polymer Capacitors (Bottom surface electrode : Extra Large capacitance) TCSOM0J226M8R

Description
[Announcement] The Transfer of the Tantalum Capacitor Business ROHM Co., Ltd. has reached a final agreement on the transfer of assets related to the tantalum capacitor business. Read news release for more detail. ROHM conductive polymer capacitors (TCSO Series) feature a new bottom electrode configuration for greater compactness, lower profile, and larger capacitance. Conductive polymer introduced at the cathode results in lower ESR, contributing to improved safety.
Description
[Announcement] The Transfer of the Tantalum Capacitor Business ROHM Co., Ltd. has reached a final agreement on the transfer of assets related to the tantalum capacitor business. Read news release for more detail. ROHM conductive polymer capacitors (TCSO Series) feature a new bottom electrode configuration for greater compactness, lower profile, and larger capacitance. Conductive polymer introduced at the cathode results in lower ESR, contributing to improved safety.
Datasheet
Datasheet Summary
Powered by GS/AI

Conductive Polymer Capacitor TCSOM0J226M8R from ROHM Semiconductor GmbH features a bottom surface electrode design that allows for extra-large capacitance in a compact, low-profile package. This capacitor utilizes conductive polymer at the cathode, resulting in ultra-low equivalent series resistance (ESR) and enhanced reliability due to its self-healing properties. It operates effectively within a temperature range of -55°C to +105°C and has a rated voltage of 6.3V DC. The capacitor is suitable for applications requiring high capacitance in space-constrained environments, making it ideal for modern electronic devices.

Datasheet Summary
Powered by GS/AI

Conductive Polymer Capacitor TCSOM0J226M8R from ROHM Semiconductor GmbH features a bottom surface electrode design that allows for extra-large capacitance in a compact, low-profile package. This capacitor utilizes conductive polymer at the cathode, resulting in ultra-low equivalent series resistance (ESR) and enhanced reliability due to its self-healing properties. It operates effectively within a temperature range of -55°C to +105°C and has a rated voltage of 6.3V DC. The capacitor is suitable for applications requiring high capacitance in space-constrained environments, making it ideal for modern electronic devices.

Suppliers

Company
Product
Description
Supplier Links
Conductive Polymer Capacitors (Bottom surface electrode : Extra Large capacitance) - TCSOM0J226M8R - ROHM Semiconductor GmbH
Willich, Germany
Conductive Polymer Capacitors (Bottom surface electrode : Extra Large capacitance)
TCSOM0J226M8R
Conductive Polymer Capacitors (Bottom surface electrode : Extra Large capacitance) TCSOM0J226M8R
[Announcement] The Transfer of the Tantalum Capacitor Business ROHM Co., Ltd. has reached a final agreement on the transfer of assets related to the tantalum capacitor business. Read news release for more detail. ROHM conductive polymer capacitors (TCSO Series) feature a new bottom electrode configuration for greater compactness, lower profile, and larger capacitance. Conductive polymer introduced at the cathode results in lower ESR, contributing to improved safety.

[Announcement] The Transfer of the Tantalum Capacitor Business
ROHM Co., Ltd. has reached a final agreement on the transfer of assets related to the tantalum capacitor business. Read news release for more detail.
ROHM conductive polymer capacitors (TCSO Series) feature a new bottom electrode configuration for greater compactness, lower profile, and larger capacitance. Conductive polymer introduced at the cathode results in lower ESR, contributing to improved safety.

Supplier's Site Datasheet
Conductive Polymer Capacitors (Bottom surface electrode : Extra Large capacitance) - TCSOM0J226M8R - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Conductive Polymer Capacitors (Bottom surface electrode : Extra Large capacitance)
TCSOM0J226M8R
Conductive Polymer Capacitors (Bottom surface electrode : Extra Large capacitance) TCSOM0J226M8R
ROHM conductive polymer capacitors (TCSO Series) feature a new bottom electrode configuration for greater compactness, lower profile, and larger capacitance. Conductive polymer introduced at the cathode results in lower ESR, contributing to improved safety.

ROHM conductive polymer capacitors (TCSO Series) feature a new bottom electrode configuration for greater compactness, lower profile, and larger capacitance. Conductive polymer introduced at the cathode results in lower ESR, contributing to improved safety.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Capacitors Capacitors
Product Number TCSOM0J226M8R TCSOM0J226M8R
Product Name Conductive Polymer Capacitors (Bottom surface electrode : Extra Large capacitance) Conductive Polymer Capacitors (Bottom surface electrode : Extra Large capacitance)
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
RoHS Compliant Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Capacitance Range 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0603B104K350NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers