ROHM Semiconductor GmbH Conductive Polymer Capacitors (Standard) TCOB1E156M8R

Description
[Announcement] The Transfer of the Tantalum Capacitor Business ROHM Co., Ltd. has reached a final agreement on the transfer of assets related to the tantalum capacitor business. Read news release for more detail. ROHM's chip tantalum capacitors (TCO series), encapsulating the conductive polymer for cathode drastically lower the ESR.
Request a Quote Datasheet
Description
[Announcement] The Transfer of the Tantalum Capacitor Business ROHM Co., Ltd. has reached a final agreement on the transfer of assets related to the tantalum capacitor business. Read news release for more detail. ROHM's chip tantalum capacitors (TCO series), encapsulating the conductive polymer for cathode drastically lower the ESR.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conductive Polymer Capacitors (Standard) - TCOB1E156M8R - ROHM Semiconductor GmbH
Willich, Germany
Conductive Polymer Capacitors (Standard)
TCOB1E156M8R
Conductive Polymer Capacitors (Standard) TCOB1E156M8R
[Announcement] The Transfer of the Tantalum Capacitor Business ROHM Co., Ltd. has reached a final agreement on the transfer of assets related to the tantalum capacitor business. Read news release for more detail. ROHM's chip tantalum capacitors (TCO series), encapsulating the conductive polymer for cathode drastically lower the ESR.

[Announcement] The Transfer of the Tantalum Capacitor Business
ROHM Co., Ltd. has reached a final agreement on the transfer of assets related to the tantalum capacitor business. Read news release for more detail.
ROHM's chip tantalum capacitors (TCO series), encapsulating the conductive polymer for cathode drastically lower the ESR.

Supplier's Site Datasheet
Conductive Polymer Capacitors (Standard) - TCOB1E156M8R - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Conductive Polymer Capacitors (Standard)
TCOB1E156M8R
Conductive Polymer Capacitors (Standard) TCOB1E156M8R
ROHM's chip tantalum capacitors (TCO series) ,encapsulating the conductive polymer for cathode drastically lower theESR .

ROHM's chip tantalum capacitors (TCO series) ,encapsulating the conductive polymer for cathode drastically lower theESR .

Supplier's Site Datasheet
Tantalum - Polymer Capacitors - TCOB1E156M8R - 899325-TCOB1E156M8R - Win Source Electronics
Laguna Hills, CA, United States
Tantalum - Polymer Capacitors - TCOB1E156M8R
899325-TCOB1E156M8R
Tantalum - Polymer Capacitors - TCOB1E156M8R 899325-TCOB1E156M8R
Manufacturer: Rohm Semiconductor Win Source Part Number: 899325-TCOB1E156M8R Series: TCO Operating Temperature Range: -55°C ~ 105°C Features: 15 µF Molded Tantalum Polymer Capacitor 25 V 1411 (3528 Metric) 100mOhm @ 100kHz Package: 1411 (3528 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 511-11835-2, 511-11835-1, 511-11835-6

Manufacturer: Rohm Semiconductor
Win Source Part Number: 899325-TCOB1E156M8R
Series: TCO
Operating Temperature Range: -55°C ~ 105°C
Features: 15 µF Molded Tantalum Polymer Capacitor 25 V 1411 (3528 Metric) 100mOhm @ 100kHz
Package: 1411 (3528 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 511-11835-2, 511-11835-1, 511-11835-6

Buy Now Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC Win Source Electronics
Product Category Capacitors Capacitors Capacitors
Product Number TCOB1E156M8R TCOB1E156M8R 899325-TCOB1E156M8R
Product Name Conductive Polymer Capacitors (Standard) Conductive Polymer Capacitors (Standard) Tantalum - Polymer Capacitors - TCOB1E156M8R
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
RoHS Compliant Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Capacitance Range 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C214U7R5CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050525001P00BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701024 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers