ROHM Semiconductor USA, LLC Tantalum Capacitors (Bottom surface electrode : Large capacitance) TCM0G336M8R

Description
By employing the bottom electrode structure, ROHM's chip tantalum capacitors (TCTseries) are featured with large capacitance and low profile.
Request a Quote Datasheet
Description
By employing the bottom electrode structure, ROHM's chip tantalum capacitors (TCTseries) are featured with large capacitance and low profile.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors (Bottom surface electrode : Large capacitance) - TCM0G336M8R - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Tantalum Capacitors (Bottom surface electrode : Large capacitance)
TCM0G336M8R
Tantalum Capacitors (Bottom surface electrode : Large capacitance) TCM0G336M8R
By employing the bottom electrode structure, ROHM's chip tantalum capacitors (TCTseries) are featured with large capacitance and low profile.

By employing the bottom electrode structure, ROHM's chip tantalum capacitors (TCTseries) are featured with large capacitance and low profile.

Supplier's Site Datasheet
Tantalum Capacitors - TCM0G336M8R-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TCM0G336M8R-ND
Tantalum Capacitors TCM0G336M8R-ND
33µF Molded Tantalum Capacitors 4V 0603 (1608 Metric)

33µF Molded Tantalum Capacitors 4V 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TCM0G336M8R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TCM0G336M8R
Capacitors - Tantalum Capacitors TCM0G336M8R
CAP TANT 33UF 20% 4V 0603

CAP TANT 33UF 20% 4V 0603

Supplier's Site

Technical Specifications

  ROHM Semiconductor USA, LLC DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number TCM0G336M8R TCM0G336M8R-ND TCM0G336M8R
Product Name Tantalum Capacitors (Bottom surface electrode : Large capacitance) Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
Aluminium Capacitors - 1701160 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Film Paper Film Capacitors - 106K100CB4G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers