ROHM Co., Ltd. 100UF 16V Capacitor TCFGD1C107MCR

Description
CAP TANT 100UF 20% 16V 2917 Product overview: TCFGD1C107MCR from ROHM Semiconductor is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100UF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TCFGD1C107MCR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP TANT 100UF 20% 16V 2917 Product overview: TCFGD1C107MCR from ROHM Semiconductor is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100UF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TCFGD1C107MCR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100UF 16V Capacitor - 59-TCFGD1C107MCR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100UF 16V Capacitor
59-TCFGD1C107MCR
100UF 16V Capacitor 59-TCFGD1C107MCR
CAP TANT 100UF 20% 16V 2917 Product overview: TCFGD1C107MCR from ROHM Semiconductor is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100UF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TCFGD1C107MCR can be used for catalog matching and distributor lookup.

CAP TANT 100UF 20% 16V 2917 Product overview: TCFGD1C107MCR from ROHM Semiconductor is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100UF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TCFGD1C107MCR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TCFGD1C107MCR - 1265575-TCFGD1C107MCR - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TCFGD1C107MCR
1265575-TCFGD1C107MCR
Tantalum Capacitors - TCFGD1C107MCR 1265575-TCFGD1C107MCR
Manufacturer: Rohm Semiconductor Win Source Part Number: 1265575-TCFGD1C107MC R Series: TCFG Packaging: Reel - TR Type: Molded Operating Temperature Range: -55°C ~ 125°C Features: Fail Safe with Built-in Fuse Package: 2917 (7343 Metric) Mounting: SMD Capacitance: 100μF Tolerance: ±20% Manufacturer Size Code: D Size: 0.287" L x 0.169" W (7.30mm x 4.30mm) Part Status: Obsolete(EOL) Family Name: TCFG Categories: Capacitors Manufacturer Homepage: www.rohm.com Height - Seated (Maximum): 0.118" (3.00mm) Voltage Rating DC: 16V Alternative Parts (Cross-Reference): NTC-T107M16TREF; TBJD107M016RRSC0923; TBJD107M016RRLC0900; Introduction Date: October 31, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1265575-TCFGD1C107MCR
Series: TCFG
Packaging: Reel - TR
Type: Molded
Operating Temperature Range: -55°C ~ 125°C
Features: Fail Safe with Built-in Fuse
Package: 2917 (7343 Metric)
Mounting: SMD
Capacitance: 100μF
Tolerance: ±20%
Manufacturer Size Code: D
Size: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Part Status: Obsolete(EOL)
Family Name: TCFG
Categories: Capacitors
Manufacturer Homepage: www.rohm.com
Height - Seated (Maximum): 0.118" (3.00mm)
Voltage Rating DC: 16V
Alternative Parts (Cross-Reference): NTC-T107M16TREF; TBJD107M016RRSC0923; TBJD107M016RRLC0900;
Introduction Date: October 31, 2006
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
100μF Molded Tantalum Capacitors 16V 2917 (7343 Metric) - 687-TCFGD1C107MCR - Utmel Electronic Limited
Hong Kong, China
100μF Molded Tantalum Capacitors 16V 2917 (7343 Metric)
687-TCFGD1C107MCR
100μF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 687-TCFGD1C107MCR
100μF Molded Tantalum Capacitors 16V 2917 (7343 Metric)

100μF Molded Tantalum Capacitors 16V 2917 (7343 Metric)

Supplier's Site
Capacitors - Tantalum Capacitors - TCFGD1C107MCR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TCFGD1C107MCR
Capacitors - Tantalum Capacitors TCFGD1C107MCR
CAP TANT 100UF 20% 16V 2917

CAP TANT 100UF 20% 16V 2917

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 59-TCFGD1C107MCR 1265575-TCFGD1C107MCR 687-TCFGD1C107MCR TCFGD1C107MCR
Product Name 100UF 16V Capacitor Tantalum Capacitors - TCFGD1C107MCR 100μF Molded Tantalum Capacitors 16V 2917 (7343 Metric) Capacitors - Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 100 microF 100 microF 100 microF 100 microF
WVDC 16 volts 16 volts 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - T491B155K025AS-F-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ceramic Capacitors - 0603J0100182GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details