15µF Molded Tantalum Capacitors 16V 1411 (3528 Metric)
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1265573-TCFGB1C156M8
Series: TCFG
Packaging: Reel - TR
Type: Molded
Operating Temperature Range: -55°C ~ 125°C
Features: Fail Safe with Built-in Fuse
Package: 1411 (3528 Metric)
Mounting: SMD
Capacitance: 15μF
Tolerance: ±20%
Manufacturer Size Code: B
Size: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Family Name: TCFG
Categories: Capacitors
Manufacturer Homepage: www.rohm.com
Height - Seated (Maximum): 0.083" (2.10mm)
Voltage Rating DC: 16V
Alternative Parts (Cross-Reference): T491B156M016ZG; T491B156M016ZG7280; T491B156M016ZT7280;
Introduction Date: May 20, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
CAP TANT 15UF 20% 16V 1411 Product overview: TCFGB1C156M8R from ROHM Semiconductor is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15UF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TCFGB1C156M8R can be used for catalog matching and distributor lookup.
CAP TANT 15UF 20% 16V 1411
CAP TANT 15UF 20% 16V 1411
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 846-TCFGB1C156M8RTR-ND | 1265573-TCFGB1C156M8R | 59-TCFGB1C156M8R | TCFGB1C156M8R | TCFGB1C156M8R |
| Product Name | Tantalum Capacitors | Tantalum Capacitors - TCFGB1C156M8R | 15UF 16V Capacitor | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Chip Capacitor; Surface Mount | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 15 microF | 15 microF | 15 microF | 15 microF | 15 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |