CAP TANT 47UF 20% 10V 1411 Product overview: TCFGB1A476M8R from ROHM Semiconductor is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TCFGB1A476M8R can be used for catalog matching and distributor lookup.
47µF Molded Tantalum Capacitors 10V 1411 (3528 Metric)
Win Source Part Number: 1098630-TCFGB1A476M8
Category: Capacitors>Tantalum Capacitors
Series: TCFG
Type: Molded
Features: Fail Safe with Built-in Fuse
Package: Tape & Reel
Height - Seated (Max): 0.083" (2.10mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Capacitance: 47 µF
Tolerance: ±20%
Voltage - Rated: 10 V
Manufacturer Size Code: B
Package / Case: 1411 (3528 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Alternative Parts (Cross-Reference): T520B476M006ATE070; T520B476M010ATE070; T494B476M010AT; T55B476M010C0070; F930J476MBA; 293D476X06R3B2TE3;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8532.21.0050
Mfr: Rohm Semiconductor
Other Names: 511-1668-6,511-1668-
Product Status: Obsolete
CAP TANT 47UF 20% 10V 1411
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-TCFGB1A476M8R | 846-TCFGB1A476M8RTR-ND | 1098630-TCFGB1A476M8R | TCFGB1A476M8R |
| Product Name | 47UF 10V Capacitor | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | ||
| RoHS Compliant | Yes | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF |
| WVDC | 10 volts | 10 volts | 10 volts |