ROHM's chip tantalum capacitors(TCFG series) encapsulating the open structure which shuts down the current by melting off the internal wire when overheated.
ROHM Semiconductor USA, LLC | |
---|---|
Product Category | Capacitors |
Product Number | TCFGA1D475M8R |
Product Name | Tantalum Capacitors (Fail-safe open structure) |
Configuration / Form Factor | Chip Capacitor |
Applications | General Purpose |
RoHS Compliant | Yes |
Operating Temperature | -55 to 125 C (-67 to 257 F) |
Electrolytic Capacitors | Tantalum |