ROHM Semiconductor GmbH Tantalum Capacitors (Standard) TCA1E475M8R

Description
[Announcement] The Transfer of the Tantalum Capacitor Business ROHM Co., Ltd. has reached a final agreement on the transfer of assets related to the tantalum capacitor business. Read news release for more detail. ROHM's chip tantalum capacitors(TC series) are standard series of capacitors by utilizing the process technology based on ROHM's highly reliable Transistors and Diode manufacturing system.
Request a Quote Datasheet
Description
[Announcement] The Transfer of the Tantalum Capacitor Business ROHM Co., Ltd. has reached a final agreement on the transfer of assets related to the tantalum capacitor business. Read news release for more detail. ROHM's chip tantalum capacitors(TC series) are standard series of capacitors by utilizing the process technology based on ROHM's highly reliable Transistors and Diode manufacturing system.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors (Standard) - TCA1E475M8R - ROHM Semiconductor GmbH
Willich, Germany
Tantalum Capacitors (Standard)
TCA1E475M8R
Tantalum Capacitors (Standard) TCA1E475M8R
[Announcement] The Transfer of the Tantalum Capacitor Business ROHM Co., Ltd. has reached a final agreement on the transfer of assets related to the tantalum capacitor business. Read news release for more detail. ROHM's chip tantalum capacitors(TC series) are standard series of capacitors by utilizing the process technology based on ROHM's highly reliable Transistors and Diode manufacturing system.

[Announcement] The Transfer of the Tantalum Capacitor Business
ROHM Co., Ltd. has reached a final agreement on the transfer of assets related to the tantalum capacitor business. Read news release for more detail.
ROHM's chip tantalum capacitors(TC series) are standard series of capacitors by utilizing the process technology based on ROHM's highly reliable Transistors and Diode manufacturing system.

Supplier's Site Datasheet
Tantalum Capacitors (Standard) - TCA1E475M8R - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Tantalum Capacitors (Standard)
TCA1E475M8R
Tantalum Capacitors (Standard) TCA1E475M8R
ROHM's chip tantalum capacitors(TC series) are standard series of capacitors by utilizing the process technology based on ROHM's highly reliable Transistors and Diode manufactureing system.

ROHM's chip tantalum capacitors(TC series) are standard series of capacitors by utilizing the process technology based on ROHM's highly reliable Transistors and Diode manufactureing system.

Supplier's Site Datasheet
Tantalum Capacitors - TCA1E475M8R - 1178491-TCA1E475M8R - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TCA1E475M8R
1178491-TCA1E475M8R
Tantalum Capacitors - TCA1E475M8R 1178491-TCA1E475M8R
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1178491-TCA1E475M8R Tolerance: 20 % Polarity: Polar Leakage Current: 1.2 µA Height: 1.6 mm Width: 1.6 mm Categories: Tantalum Capacitors Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Dielectric: Tantalum Max Operating Temperature: 125 °C

Manufacturer: Rohm Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1178491-TCA1E475M8R
Tolerance: 20 %
Polarity: Polar
Leakage Current: 1.2 µA
Height: 1.6 mm
Width: 1.6 mm
Categories: Tantalum Capacitors
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant
Dielectric: Tantalum
Max Operating Temperature: 125 °C

Buy Now
Capacitors - Tantalum Capacitors - TCA1E475M8R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TCA1E475M8R
Capacitors - Tantalum Capacitors TCA1E475M8R
CAP TANT SOLID 4.7UF 25V A CASE

CAP TANT SOLID 4.7UF 25V A CASE

Supplier's Site
Tantalum Capacitors - TCA1E475M8R - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TCA1E475M8R
Tantalum Capacitors TCA1E475M8R
CAP TANT SOLID 4.7UF 25V A CASE

CAP TANT SOLID 4.7UF 25V A CASE

Supplier's Site

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number TCA1E475M8R TCA1E475M8R 1178491-TCA1E475M8R TCA1E475M8R TCA1E475M8R
Product Name Tantalum Capacitors (Standard) Tantalum Capacitors (Standard) Tantalum Capacitors - TCA1E475M8R Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic Capacitors - 338-101C553U050CJ2AP-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers