ROHM Semiconductor GmbH Tantalum Capacitors (Standard) TCA1C106M8R

Description
[Announcement] The Transfer of the Tantalum Capacitor Business ROHM Co., Ltd. has reached a final agreement on the transfer of assets related to the tantalum capacitor business. Read news release for more detail. ROHM's chip tantalum capacitors(TC series) are standard series of capacitors by utilizing the process technology based on ROHM's highly reliable Transistors and Diode manufacturing system.
Request a Quote Datasheet
Description
[Announcement] The Transfer of the Tantalum Capacitor Business ROHM Co., Ltd. has reached a final agreement on the transfer of assets related to the tantalum capacitor business. Read news release for more detail. ROHM's chip tantalum capacitors(TC series) are standard series of capacitors by utilizing the process technology based on ROHM's highly reliable Transistors and Diode manufacturing system.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors (Standard) - TCA1C106M8R - ROHM Semiconductor GmbH
Willich, Germany
Tantalum Capacitors (Standard)
TCA1C106M8R
Tantalum Capacitors (Standard) TCA1C106M8R
[Announcement] The Transfer of the Tantalum Capacitor Business ROHM Co., Ltd. has reached a final agreement on the transfer of assets related to the tantalum capacitor business. Read news release for more detail. ROHM's chip tantalum capacitors(TC series) are standard series of capacitors by utilizing the process technology based on ROHM's highly reliable Transistors and Diode manufacturing system.

[Announcement] The Transfer of the Tantalum Capacitor Business
ROHM Co., Ltd. has reached a final agreement on the transfer of assets related to the tantalum capacitor business. Read news release for more detail.
ROHM's chip tantalum capacitors(TC series) are standard series of capacitors by utilizing the process technology based on ROHM's highly reliable Transistors and Diode manufacturing system.

Supplier's Site Datasheet
Tantalum Capacitors (Standard) - TCA1C106M8R - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Tantalum Capacitors (Standard)
TCA1C106M8R
Tantalum Capacitors (Standard) TCA1C106M8R
ROHM's chip tantalum capacitors(TC series) are standard series of capacitors by utilizing the process technology based on ROHM's highly reliable Transistors and Diode manufactureing system.

ROHM's chip tantalum capacitors(TC series) are standard series of capacitors by utilizing the process technology based on ROHM's highly reliable Transistors and Diode manufactureing system.

Supplier's Site Datasheet
Tantalum Capacitors - TCA1C106M8R - 757292-TCA1C106M8R - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TCA1C106M8R
757292-TCA1C106M8R
Tantalum Capacitors - TCA1C106M8R 757292-TCA1C106M8R
Manufacturer: Rohm Semiconductor Win Source Part Number: 757292-TCA1C106M8R Series: TC Packaging: Reel - TR Type: Molded Operating Temperature Range: -55°C ~ 125°C Features: General Package: 1206 (3216 Metric) Mounting: SMD Capacitance: 10μF Tolerance: ±20% ESR (Equivalent Series Resistance): 3.5 Ohm Manufacturer Size Code: A Size: 0.126" L x 0.063" W (3.20mm x 1.60mm) Family Name: TC Categories: Capacitors Manufacturer Homepage: www.rohm.com Height - Seated (Maximum): 0.071" (1.80mm) Voltage Rating DC: 16V Alternative Parts (Cross-Reference): TACV106M016RTA; TACV106M016ATA; TEESVA1C106M8R; Introduction Date: October 26, 2006 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Rohm Semiconductor
Win Source Part Number: 757292-TCA1C106M8R
Series: TC
Packaging: Reel - TR
Type: Molded
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: 1206 (3216 Metric)
Mounting: SMD
Capacitance: 10μF
Tolerance: ±20%
ESR (Equivalent Series Resistance): 3.5 Ohm
Manufacturer Size Code: A
Size: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Family Name: TC
Categories: Capacitors
Manufacturer Homepage: www.rohm.com
Height - Seated (Maximum): 0.071" (1.80mm)
Voltage Rating DC: 16V
Alternative Parts (Cross-Reference): TACV106M016RTA; TACV106M016ATA; TEESVA1C106M8R;
Introduction Date: October 26, 2006
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
Tantalum Capacitors - TCA1C106M8R - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TCA1C106M8R
Tantalum Capacitors TCA1C106M8R
CAP TANT 10UF 20% 16V 1206

CAP TANT 10UF 20% 16V 1206

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC Win Source Electronics Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TCA1C106M8R TCA1C106M8R 757292-TCA1C106M8R TCA1C106M8R
Product Name Tantalum Capacitors (Standard) Tantalum Capacitors (Standard) Tantalum Capacitors - TCA1C106M8R Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Polymer - 227UVR6R3MEW - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Ceramic Capacitors - 0603J0100392GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details