ROHM Semiconductor GmbH Tantalum Capacitors (Standard) TCA1C105M8R

Description
[Announcement] The Transfer of the Tantalum Capacitor Business ROHM Co., Ltd. has reached a final agreement on the transfer of assets related to the tantalum capacitor business. Read news release for more detail. ROHM's chip tantalum capacitors(TC series) are standard series of capacitors by utilizing the process technology based on ROHM's highly reliable Transistors and Diode manufacturing system.
Request a Quote Datasheet
Description
[Announcement] The Transfer of the Tantalum Capacitor Business ROHM Co., Ltd. has reached a final agreement on the transfer of assets related to the tantalum capacitor business. Read news release for more detail. ROHM's chip tantalum capacitors(TC series) are standard series of capacitors by utilizing the process technology based on ROHM's highly reliable Transistors and Diode manufacturing system.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors (Standard) - TCA1C105M8R - ROHM Semiconductor GmbH
Willich, Germany
Tantalum Capacitors (Standard)
TCA1C105M8R
Tantalum Capacitors (Standard) TCA1C105M8R
[Announcement] The Transfer of the Tantalum Capacitor Business ROHM Co., Ltd. has reached a final agreement on the transfer of assets related to the tantalum capacitor business. Read news release for more detail. ROHM's chip tantalum capacitors(TC series) are standard series of capacitors by utilizing the process technology based on ROHM's highly reliable Transistors and Diode manufacturing system.

[Announcement] The Transfer of the Tantalum Capacitor Business
ROHM Co., Ltd. has reached a final agreement on the transfer of assets related to the tantalum capacitor business. Read news release for more detail.
ROHM's chip tantalum capacitors(TC series) are standard series of capacitors by utilizing the process technology based on ROHM's highly reliable Transistors and Diode manufacturing system.

Supplier's Site Datasheet
Tantalum Capacitors - TCA1C105M8R - 1106292-TCA1C105M8R - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TCA1C105M8R
1106292-TCA1C105M8R
Tantalum Capacitors - TCA1C105M8R 1106292-TCA1C105M8R
Manufacturer: Rohm Semiconductor Win Source Part Number: 1106292-TCA1C105M8R Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 16V Height - Seated (Max): 0.071" (1.80mm) Mounting: SMD (SMT) Capacitance: 1μF Tolerance: ±20% Manufacturer Size Code: A ESR: 7 Ohm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Sufficient Quantity per package: 2k pcs

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1106292-TCA1C105M8R
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Voltage Rating: 16V
Height - Seated (Max): 0.071" (1.80mm)
Mounting: SMD (SMT)
Capacitance: 1μF
Tolerance: ±20%
Manufacturer Size Code: A
ESR: 7 Ohm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2k pcs

Buy Now Datasheet
CAP TANT 1UF 20% 16V 1206 - 687-TCA1C105M8R - Utmel Electronic Limited
Hong Kong, China
CAP TANT 1UF 20% 16V 1206
687-TCA1C105M8R
CAP TANT 1UF 20% 16V 1206 687-TCA1C105M8R
CAP TANT 1UF 20% 16V 1206

CAP TANT 1UF 20% 16V 1206

Supplier's Site
Tantalum Capacitors - TCA1C105M8R - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TCA1C105M8R
Tantalum Capacitors TCA1C105M8R
CAP TANT 1UF 20% 16V 1206

CAP TANT 1UF 20% 16V 1206

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH Win Source Electronics Utmel Electronic Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TCA1C105M8R 1106292-TCA1C105M8R 687-TCA1C105M8R TCA1C105M8R
Product Name Tantalum Capacitors (Standard) Tantalum Capacitors - TCA1C105M8R CAP TANT 1UF 20% 16V 1206 Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C212U075AK2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Ceramic Capacitors - 1608-05052500P600BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers