ROHM Semiconductor USA, LLC 6.8V Zener Diode STZ6.8T FT146

Description
DIODE ZENER ARRAY 6.8V SMD3 Product overview: STZ6.8T FT146 from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-STZ6.8T FT146 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER ARRAY 6.8V SMD3 Product overview: STZ6.8T FT146 from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-STZ6.8T FT146 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6.8V Zener Diode - 295-STZ6.8T FT146 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.8V Zener Diode
295-STZ6.8T FT146
6.8V Zener Diode 295-STZ6.8T FT146
DIODE ZENER ARRAY 6.8V SMD3 Product overview: STZ6.8T FT146 from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-STZ6.8T FT146 can be used for catalog matching and distributor lookup.

DIODE ZENER ARRAY 6.8V SMD3 Product overview: STZ6.8T FT146 from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-STZ6.8T FT146 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - 194868-STZ6.8T FT146 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
194868-STZ6.8T FT146
Discrete Semiconductor Products 194868-STZ6.8T FT146
Manufacturer: Rohm Semiconductor Win Source Part Number: 194868-STZ6.8T FT146 Category: Discrete Semiconductor Products Family: Diodes - Zener - Arrays Packaging: Reel(TR) Mounting Style: SMD/SMT Package: TO-236-3, SC-59, SOT-23-3 Manufacturer Device Package: SMD3 Tolerance: ±5% Power - Max: 200mW Configuration: 1 Pair Common Anode Current - Reverse Leakage @ Vr: 500nA @ 3.5V Voltage - Zener (Nom) (Vz): 6.8V Impedance (Max) (Zzt): 40 Ohm Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 194868-STZ6.8T FT146
Category: Discrete Semiconductor Products
Family: Diodes - Zener - Arrays
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Package: TO-236-3, SC-59, SOT-23-3
Manufacturer Device Package: SMD3
Tolerance: ±5%
Power - Max: 200mW
Configuration: 1 Pair Common Anode
Current - Reverse Leakage @ Vr: 500nA @ 3.5V
Voltage - Zener (Nom) (Vz): 6.8V
Impedance (Max) (Zzt): 40 Ohm
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Zener Diodes Diode Arrays
Product Number 295-STZ6.8T FT146 194868-STZ6.8T FT146
Product Name 6.8V Zener Diode Discrete Semiconductor Products
Package Reel(TR)
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - NTSJ30U100CTG - 887820-NTSJ30U100CTG - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 100 V 15A Through Hole TO-220-3 Full Pack
Package TO-220; TO-220FP
View Details
MPPC (SiPMs) / MPPC arrays - S13360-1375CS-01 - Hamamatsu Photonics Europe
Specs
CT 60 pF
Package Ceramic
View Details
Rectifier Diodes, Type SBD - Model: YG862C06R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.6800 volts
View Details
40 V, 200 mA Schottky barrier dual diode - BAT854AW,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
6 suppliers