ROHM Semiconductor USA, LLC 6.2V Zener Diode STZ6.2NG

Description
DIODE ZENER ARRAY 6.2V SMD3 Product overview: STZ6.2NG from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-STZ6.2NG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER ARRAY 6.2V SMD3 Product overview: STZ6.2NG from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-STZ6.2NG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6.2V Zener Diode - 295-STZ6.2NG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.2V Zener Diode
295-STZ6.2NG
6.2V Zener Diode 295-STZ6.2NG
DIODE ZENER ARRAY 6.2V SMD3 Product overview: STZ6.2NG from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-STZ6.2NG can be used for catalog matching and distributor lookup.

DIODE ZENER ARRAY 6.2V SMD3 Product overview: STZ6.2NG from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-STZ6.2NG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - 194867-STZ6.2NG - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
194867-STZ6.2NG
Discrete Semiconductor Products 194867-STZ6.2NG
Manufacturer: Rohm Semiconductor Win Source Part Number: 194867-STZ6.2NG Category: Discrete Semiconductor Products Family: Diodes - Zener - Arrays Packaging: Reel(TR) Mounting Style: SMD/SMT Package: TO-236-3, SC-59, SOT-23-3 Manufacturer Device Package: SMD3 Tolerance: ±5% Power - Max: 200mW Configuration: 1 Pair Common Anode Current - Reverse Leakage @ Vr: 1μA @ 3V Voltage - Zener (Nom) (Vz): 6.2V Impedance (Max) (Zzt): 60 Ohm Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 194867-STZ6.2NG
Category: Discrete Semiconductor Products
Family: Diodes - Zener - Arrays
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Package: TO-236-3, SC-59, SOT-23-3
Manufacturer Device Package: SMD3
Tolerance: ±5%
Power - Max: 200mW
Configuration: 1 Pair Common Anode
Current - Reverse Leakage @ Vr: 1μA @ 3V
Voltage - Zener (Nom) (Vz): 6.2V
Impedance (Max) (Zzt): 60 Ohm
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Zener Diodes Diode Arrays
Product Number 295-STZ6.2NG 194867-STZ6.2NG
Product Name 6.2V Zener Diode Discrete Semiconductor Products
Package Reel(TR)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YA862C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9000 volts
View Details
Diodes, Rectifiers - Arrays - NTSJ20U100CTG - 887819-NTSJ20U100CTG - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 100 V 10A Through Hole TO-220-3 Full Pack
Package TO-220; TO-220FP
View Details
MPPC (SiPMs) / MPPC arrays - S14420-1550MG - Hamamatsu Photonics Europe
Specs
CT 90 pF
Package Metal (TO-5)
View Details
Voltage regulator double diodes - BZB784-C3V0,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation; Protector
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
4 suppliers