MOSFET N/P-CH 30V 5A/3.5A 8SOIC
MOSFET N/P-CH 30V 5A 8SOP
| Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 687-SP8M6TB | SP8M6TB |
| Product Name | MOSFET N/P-CH 30V 5A/3.5A 8SOIC | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; P-Channel; N-CHANNEL AND P-CHANNEL | |
| Transistor Technology / Material | SILICON | |
| MOSFET Operating Mode | Enhancement; ENHANCEMENT MODE | |
| V(BR)DSS | 30 volts |