Manufacturer: Rohm Semiconductor
Win Source Part Number: 109734-SP8J3TB
Category: Discrete Semiconductor Products
Family: Transistors - FETs, MOSFETs - Arrays
Packaging: Reel
Mounting Style: SMD/SMT
Operating Temperature Range: 150°C (TJ)
Package: 8-SOIC (0.154", 3.90mm Width)
Manufacturer Device Package: 8-SOP
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Drain to Source Voltage (Vdss): 30V
Current - Continuous Drain (Id) @ 25°C: 3.5A
Rds On (Max) @ Id, Vgs: 90 mOhm @ 3.5A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 1mA
Gate Charge (Qg) @ Vgs: 5.5nC @ 5V
Input Capacitance (Ciss) @ Vds: 490pF @ 10V
Power - Max: 2W
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 109734-SP8J3TB |
| Product Name | Discrete Semiconductor Products |