ROHM Semiconductor USA, LLC Optoelectronics - LED Indication - Discrete SMLMN2ECTT86C

Description
Win Source Part Number: 1371968-SMLMN2ECTT86 C Category: Optoelectronics - LED Indication - Discrete Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) Mfr: Rohm Semiconductor Series: SML-MN2x Package: Tape & Reel Product Status: Active Package / Case: 0805 (2012 Metric) Supplier Device Package: 2012 (0805) Base Product Number: SMLMN2 Mounting Type: Surface Mount HTSUS: 8541.41.0000 Size / Dimension: 2.00mm L x 1.25mm W REACH Status: REACH Unaffected ECCN: EAR99 Color: Green Height (Max): 1.00mm Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 140mcd Lens Style: Rectangle with Flat Top Lens Size: 1.40mm x 1.25mm Voltage - Forward (Vf) (Typ): 3V Current - Test: 5mA Wavelength - Dominant: 527nm
Request a Quote Datasheet
Description
Win Source Part Number: 1371968-SMLMN2ECTT86 C Category: Optoelectronics - LED Indication - Discrete Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) Mfr: Rohm Semiconductor Series: SML-MN2x Package: Tape & Reel Product Status: Active Package / Case: 0805 (2012 Metric) Supplier Device Package: 2012 (0805) Base Product Number: SMLMN2 Mounting Type: Surface Mount HTSUS: 8541.41.0000 Size / Dimension: 2.00mm L x 1.25mm W REACH Status: REACH Unaffected ECCN: EAR99 Color: Green Height (Max): 1.00mm Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 140mcd Lens Style: Rectangle with Flat Top Lens Size: 1.40mm x 1.25mm Voltage - Forward (Vf) (Typ): 3V Current - Test: 5mA Wavelength - Dominant: 527nm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - LED Indication - Discrete - SMLMN2ECTT86C - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
SMLMN2ECTT86C
Optoelectronics - LED Indication - Discrete SMLMN2ECTT86C
Win Source Part Number: 1371968-SMLMN2ECTT86 C Category: Optoelectronics - LED Indication - Discrete Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) Mfr: Rohm Semiconductor Series: SML-MN2x Package: Tape & Reel Product Status: Active Package / Case: 0805 (2012 Metric) Supplier Device Package: 2012 (0805) Base Product Number: SMLMN2 Mounting Type: Surface Mount HTSUS: 8541.41.0000 Size / Dimension: 2.00mm L x 1.25mm W REACH Status: REACH Unaffected ECCN: EAR99 Color: Green Height (Max): 1.00mm Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 140mcd Lens Style: Rectangle with Flat Top Lens Size: 1.40mm x 1.25mm Voltage - Forward (Vf) (Typ): 3V Current - Test: 5mA Wavelength - Dominant: 527nm

Win Source Part Number: 1371968-SMLMN2ECTT86C
Category: Optoelectronics - LED Indication - Discrete
Fake Threat In the Open Market: 48 pct.
MSL Level: 3 (168 Hours)
Mfr: Rohm Semiconductor
Series: SML-MN2x
Package: Tape & Reel
Product Status: Active
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 2012 (0805)
Base Product Number: SMLMN2
Mounting Type: Surface Mount
HTSUS: 8541.41.0000
Size / Dimension: 2.00mm L x 1.25mm W
REACH Status: REACH Unaffected
ECCN: EAR99
Color: Green
Height (Max): 1.00mm
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 140mcd
Lens Style: Rectangle with Flat Top
Lens Size: 1.40mm x 1.25mm
Voltage - Forward (Vf) (Typ): 3V
Current - Test: 5mA
Wavelength - Dominant: 527nm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Lamps
Product Number SMLMN2ECTT86C
Product Name Optoelectronics - LED Indication - Discrete
Unlock Full Specs
to access all available technical data

Similar Products

LED Bulbs - 2234571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Power 100 watts
View Details
PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLST-048-240C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel
Diameter 40.89 mm (1.61 inch)
Rated Average Life 50000 hours
View Details