Win Source Part Number: 1371923-SML-Z14DTT86
Category: Optoelectronics - LED Indication - Discrete
Fake Threat In the Open Market: 46 pct.
MSL Level: 4 (72 Hours)
Mfr: Rohm Semiconductor
Series: Automotive, AEC-Q101, SML-Z14
Package: Tape & Reel
Product Status: Active
Package / Case: 1411 (3528 Metric)
Supplier Device Package: 3528 (1411)
Base Product Number: SML-Z14
Mounting Type: Surface Mount
HTSUS: 8541.41.0000
Size / Dimension: 3.50mm L x 2.80mm W
REACH Status: REACH Unaffected
ECCN: EAR99
Color: Orange
Configuration: Standard
Height (Max): 2.10mm
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 280mcd
Lens Style: Round with Flat Top
Lens Size: 2.40mm Dia
Voltage - Forward (Vf) (Typ): 1.9V
Current - Test: 20mA
Wavelength - Dominant: 605nm
| Win Source Electronics | |
|---|---|
| Product Category | LED Lamps |
| Product Number | SML-Z14DTT86C |
| Product Name | Optoelectronics - LED Indication - Discrete |