Win Source Part Number: 1371914-SML-H12Y8TT8
Category: Optoelectronics - LED Indication - Discrete
Fake Threat In the Open Market: 48 pct.
MSL Level: 3 (168 Hours)
Mfr: Rohm Semiconductor
Series: Automotive, AEC-Q101, SML-H12
Package: Tape & Reel
Product Status: Active
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 2012 (0805)
Base Product Number: SML-H12
Mounting Type: Surface Mount
HTSUS: 8541.41.0000
Size / Dimension: 2.00mm L x 1.25mm W
REACH Status: REACH Unaffected
ECCN: EAR99
Color: Yellow
Configuration: Standard
Height (Max): 0.90mm
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 63mcd
Lens Style: Rectangle with Flat Top
Lens Size: 1.52mm x 1.25mm
Voltage - Forward (Vf) (Typ): 2.2V
Current - Test: 20mA
Wavelength - Dominant: 590nm
| Win Source Electronics | |
|---|---|
| Product Category | LED Lamps |
| Product Number | SML-H12Y8TT86C |
| Product Name | Optoelectronics - LED Indication - Discrete |