Win Source Part Number: 1371915-SML-811VTT86
Category: Optoelectronics - LED Indication - Discrete
Fake Threat In the Open Market: 43 pct.
MSL Level: 2 (1 Year)
Mfr: Rohm Semiconductor
Series: SML-811
Package: Tape & Reel
Product Status: Active
Package / Case: 1305 (3412 Metric)
Supplier Device Package: 3412(1305)
Base Product Number: SML-811
Mounting Type: Surface Mount, Bottom Entry
HTSUS: 8541.41.0000
Size / Dimension: 3.40mm L x 1.25mm W
REACH Status: REACH Unaffected
ECCN: EAR99
Color: Red
Configuration: Standard
Height (Max): 1.20mm
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 22.4mcd
Lens Style: Rectangle with Flat Top
Lens Size: 1.25mm x 1.20mm
Voltage - Forward (Vf) (Typ): 1.95V
Current - Test: 10mA
Wavelength - Dominant: 630nm
| Win Source Electronics | |
|---|---|
| Product Category | LED Lamps |
| Product Number | SML-811VTT86A |
| Product Name | Optoelectronics - LED Indication - Discrete |