Manufacturer: Rohm Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1093646-SLI-343U8RT3
Color: Red
Viewing Angle: 40 °
Number of Pins: 2
Categories: OEM Parts( S )
Number of LEDs: 1
Lens Style: Circular, Colored, Diffused
Alternative Parts (Cross-Reference): SLI-343U8RT32SLI343U
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Radiation Hardening: No
Dominant Wavelength: 620 nm
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1093646-SLI-343U8RT32 |
| Product Name | OEM Parts - OEM Parts ( S ) - SLI-343U8RT32 |