Manufacturer: Rohm Semiconductor
Win Source Part Number: 895047-SIR-56ST3FF
Operating Temperature Range: -25°C ~ 85°C (TA)
Features: Infrared (IR) Emitter 950nm 1.3V 100mA 5.6mW/sr @ 50mA 30° T 1 3/4
Package: Bulk
Package: T 1 3/4
Mounting: Through Hole
Family Name: SIR-56
Categories: Optoelectronics
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 511-1364, SIR-56ST3FM, SIR-56ST3F, SIR-56ST3F-ND
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 895047-SIR-56ST3FF |
| Product Name | Infrared, UV, Visible Emitters - SIR-56ST3FF |