Manufacturer: Rohm Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1093115-SIR-56ST3F
Packaging: Bulk
Mounting: SMD (SMT)
Operating Supply Voltage: 1.3 V
Forward Voltage: 1.3 V
Viewing Angle: 30 °
Power Rating: 160 mW
Number of Pins: 2
Wavelength: 950 nm
Categories: OEM Parts( S )
Case / Package: DIP
Number of LEDs: 1
Lens Style: Circular, Dome
Alternative Parts (Cross-Reference): SFH 4645; SFH 4640; SFH 4646-Z; OED-EL-1L1SIR56ST3F;
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -25 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1093115-SIR-56ST3F |
| Product Name | OEM Parts - OEM Parts ( S ) - SIR-56ST3F |