Manufacturer: Rohm Semiconductor
Win Source Part Number: 933828-SIR-320ST3FF
Operating Temperature Range: -25°C ~ 85°C (TA)
Features: Infrared (IR) Emitter 940nm 1.2V 75mA 5.6mW/sr @ 50mA 36° T-1
Package: Bulk
Package: T-1
Mounting: Through Hole
Part Status: Obsolete
Categories: Optoelectronics
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 511-1343, SIR-320ST3F, SIR-320ST3FL, SIR-320ST3FM, SIR-320ST3FN, SIR-320ST3FO, SIR-320ST3FP, SIR320ST3FF
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 933828-SIR-320ST3FF |
| Product Name | Infrared, UV, Visible Emitters - SIR-320ST3FF |