Manufacturer: Rohm Semiconductor
Win Source Part Number: 806797-SIM-040ST
Packaging: Reel
Type: Infrared (IR)
Mounting Style: SMD
Orientation: Top View
Viewing Angle: 40°
Voltage - Forward (Vf) (Typ): 1.7V
Wavelength: 870nm
Temperature Range - Operating: -25°C ~ 85°C
Manufacturer Package: 2-SMD, No Lead
Current - DC Forward (If) (Maximum): 100mA
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Radiant Intensity (Ie) Min at If: 20mW/sr at 100mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 806797-SIM-040ST |
| Product Name | Infrared, UV, Visible Emitters - SIM-040ST |