ROHM Semiconductor USA, LLC Development Boards, Kits, Programmers - Evaluation Boards - Expansion Boards, Daughter Cards SHIELD-EVK-001

Description
Win Source Part Number: 1283907-SHIELD-EVK-0 01 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Expansion Boards, Daughter Cards Type: Sensor Package: Box Standard Package: 1 Function: Multiple Contents: Board(s) Platform: SensorShield ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8543.70.9860 Mfr: Rohm Semiconductor Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1283907-SHIELD-EVK-0 01 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Expansion Boards, Daughter Cards Type: Sensor Package: Box Standard Package: 1 Function: Multiple Contents: Board(s) Platform: SensorShield ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8543.70.9860 Mfr: Rohm Semiconductor Product Status: Obsolete
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1283907-SHIELD-EVK-001 is a sensor evaluation board designed to connect Arduino platforms with ROHM sensor boards. It measures 88mm x 63mm and supports multiple sensor types, including five I2C sensors, one I/O sensor, and two analog sensors. The board features a 5V-3.0/1.8V level shifter, utilizing components such as the FAIRCHILD FXMA108 for GPIO and the NXP PCA9306 for I2C communication, with built-in pull-up resistors for I2C lines. To use the SensorShield, an Arduino Uno and a personal computer with Arduino IDE version 1.6.7 or higher are required. The setup involves connecting the SensorShield to the Arduino, configuring the voltage settings according to the specific ROHM sensor board being used, and downloading the necessary software from ROHM's website for measurement procedures. This product is categorized as obsolete, which may affect availability and support.

Datasheet Summary
Powered by GS/AI

The 1283907-SHIELD-EVK-001 is a sensor evaluation board designed to connect Arduino platforms with ROHM sensor boards. It measures 88mm x 63mm and supports multiple sensor types, including five I2C sensors, one I/O sensor, and two analog sensors. The board features a 5V-3.0/1.8V level shifter, utilizing components such as the FAIRCHILD FXMA108 for GPIO and the NXP PCA9306 for I2C communication, with built-in pull-up resistors for I2C lines. To use the SensorShield, an Arduino Uno and a personal computer with Arduino IDE version 1.6.7 or higher are required. The setup involves connecting the SensorShield to the Arduino, configuring the voltage settings according to the specific ROHM sensor board being used, and downloading the necessary software from ROHM's website for measurement procedures. This product is categorized as obsolete, which may affect availability and support.

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Expansion Boards, Daughter Cards - 1283907-SHIELD-EVK-001 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Expansion Boards, Daughter Cards
1283907-SHIELD-EVK-001
Development Boards, Kits, Programmers - Evaluation Boards - Expansion Boards, Daughter Cards 1283907-SHIELD-EVK-001
Win Source Part Number: 1283907-SHIELD-EVK-0 01 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Expansion Boards, Daughter Cards Type: Sensor Package: Box Standard Package: 1 Function: Multiple Contents: Board(s) Platform: SensorShield ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8543.70.9860 Mfr: Rohm Semiconductor Product Status: Obsolete

Win Source Part Number: 1283907-SHIELD-EVK-001
Category: Development Boards, Kits, Programmers>Evaluation Boards - Expansion Boards, Daughter Cards
Type: Sensor
Package: Box
Standard Package: 1
Function: Multiple
Contents: Board(s)
Platform: SensorShield
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8543.70.9860
Mfr: Rohm Semiconductor
Product Status: Obsolete

Buy Now Datasheet
Expansion Boards, Daughter Cards - SHIELD-EVK-001-ND - DigiKey
Thief River Falls, MN, United States
Expansion Boards, Daughter Cards
SHIELD-EVK-001-ND
Expansion Boards, Daughter Cards SHIELD-EVK-001-ND
Multiple Sensor SensorShield Platform Evaluation Expansion Board

Multiple Sensor SensorShield Platform Evaluation Expansion Board

Buy Now Datasheet
Sheung Wan, Hong Kong
Multiple Function Sensor Development Tools
SHIELD-EVK-001
Multiple Function Sensor Development Tools SHIELD-EVK-001
Multiple Function Sensor Development Tools Shld Connection Kit Arduino/Rohm Brds

Multiple Function Sensor Development Tools Shld Connection Kit Arduino/Rohm Brds

Buy Now Datasheet
Sensor Shield Brd, Environmental Sensor; Kit Application Type Rohm - 83AC4576 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Shield Brd, Environmental Sensor; Kit Application Type Rohm
83AC4576
Sensor Shield Brd, Environmental Sensor; Kit Application Type Rohm 83AC4576
SENSOR SHIELD BRD, ENVIRONMENTAL SENSOR; Kit Application Type:Sensor; Silicon Manufacturer:Rohm Semiconductor; Silicon Core Number:-; Application Sub Type:Environmental Sensor; Product Range:- RoHS Compliant: Yes

SENSOR SHIELD BRD, ENVIRONMENTAL SENSOR; Kit Application Type:Sensor; Silicon Manufacturer:Rohm Semiconductor; Silicon Core Number:-; Application Sub Type:Environmental Sensor; Product Range:- RoHS Compliant: Yes

Supplier's Site
Development Boards, Kits, Programmers - Evaluation Boards - Expansion Boards, Daughter Cards - SHIELD-EVK-001 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Expansion Boards, Daughter Cards
SHIELD-EVK-001
Development Boards, Kits, Programmers - Evaluation Boards - Expansion Boards, Daughter Cards SHIELD-EVK-001
SENSORSHIELD CARRIER BOARD

SENSORSHIELD CARRIER BOARD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1283907-SHIELD-EVK-001 SHIELD-EVK-001-ND SHIELD-EVK-001 83AC4576 SHIELD-EVK-001
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Expansion Boards, Daughter Cards Expansion Boards, Daughter Cards Multiple Function Sensor Development Tools Sensor Shield Brd, Environmental Sensor; Kit Application Type Rohm Development Boards, Kits, Programmers - Evaluation Boards - Expansion Boards, Daughter Cards
Category Developement Board Development Suite / Kit Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Communication & Wireless Development Tools - 2473237 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System RS485
View Details
simpleRTK2B mPCIe - AS-RTK2B-MPCIE-L1L2-F9 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
TB,SYTX4-13HP+,AH1647,50 OHM - TB-739+ - Mini-Circuits
Specs
Category Developement Board
View Details