ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount SFR18EZPF1002

Description
RES SMD 10K OHM 1% 1/4W 1206
Request a Quote Datasheet
Description
RES SMD 10K OHM 1% 1/4W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 846-SFR18EZPF1002DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-SFR18EZPF1002DKR-ND
Chip Resistor - Surface Mount 846-SFR18EZPF1002DKR-ND
RES SMD 10K OHM 1% 1/4W 1206

RES SMD 10K OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-SFR18EZPF1002CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-SFR18EZPF1002CT-ND
Chip Resistor - Surface Mount 846-SFR18EZPF1002CT-ND
RES SMD 10K OHM 1% 1/4W 1206

RES SMD 10K OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-SFR18EZPF1002TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-SFR18EZPF1002TR-ND
Chip Resistor - Surface Mount 846-SFR18EZPF1002TR-ND
10 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

10 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 846-SFR18EZPF1002DKR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details