The SFR10EZPJ000 is a sulfur tolerant chip jumper resistor from ROHM Semiconductor GmbH, designed to withstand harsh environments with high sulfur exposure. It features a maximum resistance of 50 mΩ and a rated current of 2A, making it suitable for applications requiring low resistance and high reliability. The product complies with AEC-Q200 standards, ensuring its suitability for automotive applications. It operates within a temperature range of -55°C to +155°C and has been certified under ISO9001 and IATF16949, indicating a commitment to quality management. The unique construction of this resistor significantly enhances its reliability by preventing sulfur gas penetration.
ROHM's anti-sulfur chip resistors are featuring unique internal structure having high tolerance to sulfuric environments. This product is suitable for high-reliability sets and circuits.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Resistors |
| Product Number | SFR10EZPJ000 |
| Product Name | Sulfur Tolerant Chip Jumper |
| Category / Application | General Use |