ROHM'S ANTI-SULFUR CHIP RES ARE
RES, 820K, 1%, 0.125W, THICK FILM, 0805 ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 846-SFR10EZPF8203TR-ND | 42AK5550 |
| Product Name | Chip Resistor - Surface Mount | Res, 820K, 1%, 0.125W, Thick Film, 0805 Rohs Compliant Rohm |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 | 0805 |
| Tolerance | 1 +/- % |