ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount SFR10EZPF56R0

Description
RES 56 OHM 1% 1/8W 0805
Request a Quote Datasheet
Description
RES 56 OHM 1% 1/8W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 846-SFR10EZPF56R0CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-SFR10EZPF56R0CT-ND
Chip Resistor - Surface Mount 846-SFR10EZPF56R0CT-ND
RES 56 OHM 1% 1/8W 0805

RES 56 OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-SFR10EZPF56R0TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-SFR10EZPF56R0TR-ND
Chip Resistor - Surface Mount 846-SFR10EZPF56R0TR-ND
RES 56 OHM 1% 1/8W 0805

RES 56 OHM 1% 1/8W 0805

Buy Now Datasheet
Res, 56R, 1%, 0.125W, Thick Film, 0805 Rohs Compliant Rohm - 42AK5538 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56R, 1%, 0.125W, Thick Film, 0805 Rohs Compliant Rohm
42AK5538
Res, 56R, 1%, 0.125W, Thick Film, 0805 Rohs Compliant Rohm 42AK5538
RES, 56R, 1%, 0.125W, THICK FILM, 0805 ROHS COMPLIANT: YES

RES, 56R, 1%, 0.125W, THICK FILM, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 846-SFR10EZPF56R0CT-ND 42AK5538
Product Name Chip Resistor - Surface Mount Res, 56R, 1%, 0.125W, Thick Film, 0805 Rohs Compliant Rohm
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805
Resistance Range 56 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details