ROHM Semiconductor USA, LLC 3.9 KOHM 8W Resistor SFR10EZPF3901

Description
RES 3.9 KOHM 1% 1/8W 0805 Product overview: SFR10EZPF3901 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.9 KOHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3.9 KOHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SFR10EZPF3901 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 3.9 KOHM 1% 1/8W 0805 Product overview: SFR10EZPF3901 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.9 KOHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3.9 KOHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SFR10EZPF3901 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.9 KOHM 8W Resistor - 52-SFR10EZPF3901 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.9 KOHM 8W Resistor
52-SFR10EZPF3901
3.9 KOHM 8W Resistor 52-SFR10EZPF3901
RES 3.9 KOHM 1% 1/8W 0805 Product overview: SFR10EZPF3901 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.9 KOHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3.9 KOHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SFR10EZPF3901 can be used for catalog matching and distributor lookup.

RES 3.9 KOHM 1% 1/8W 0805 Product overview: SFR10EZPF3901 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.9 KOHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3.9 KOHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SFR10EZPF3901 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1237036-SFR10EZPF3901
Resistors - Chip Resistor - Surface Mount 1237036-SFR10EZPF3901
Win Source Part Number: 1237036-SFR10EZPF390 1 Category: Resistors>Chip Resistor - Surface Mount Series: SFR Features: Anti-Sulfur Package: Tape & Reel (TR) Height - Seated (Max): 0.026" (0.65mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 3.9 kOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Rohm Semiconductor

Win Source Part Number: 1237036-SFR10EZPF3901
Category: Resistors>Chip Resistor - Surface Mount
Series: SFR
Features: Anti-Sulfur
Package: Tape & Reel (TR)
Height - Seated (Max): 0.026" (0.65mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Number of Terminations: 2
Resistance: 3.9 kOhms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Rohm Semiconductor

Buy Now Datasheet
Chip Resistor - Surface Mount - SFR10EZPF3901-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
SFR10EZPF3901-ND
Chip Resistor - Surface Mount SFR10EZPF3901-ND
3.9 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thick Film

3.9 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thick Film

Buy Now Datasheet
Res, 3.9K, 1%, 0.125W, Thick Film, 0805 Rohs Compliant Rohm - 42AK5532 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3.9K, 1%, 0.125W, Thick Film, 0805 Rohs Compliant Rohm
42AK5532
Res, 3.9K, 1%, 0.125W, Thick Film, 0805 Rohs Compliant Rohm 42AK5532
RES, 3.9K, 1%, 0.125W, THICK FILM, 0805 ROHS COMPLIANT: YES

RES, 3.9K, 1%, 0.125W, THICK FILM, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-SFR10EZPF3901 1237036-SFR10EZPF3901 SFR10EZPF3901-ND 42AK5532
Product Name 3.9 KOHM 8W Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 3.9K, 1%, 0.125W, Thick Film, 0805 Rohs Compliant Rohm
Technology / Construction Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805 (2012 Metric) 0805; 0805 0805
Resistance Range 3900 ohms 3900 ohms
Operating DC Voltage 150 volts
Operating AC Voltage 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176091-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 69.8 ohms
View Details
3 suppliers
Chassis Mount Resistors - 1311309 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375361-BVB-M-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R2R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details