ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount SFR10EZPF3831

Description
3.83 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
3.83 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 846-SFR10EZPF3831TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-SFR10EZPF3831TR-ND
Chip Resistor - Surface Mount 846-SFR10EZPF3831TR-ND
3.83 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

3.83 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 846-SFR10EZPF3831TR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 2573298 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 47000 ohms
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details