ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount SFR10EZPF3300

Description
330 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thick Film
Request a Quote Datasheet
Description
330 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 846-SFR10EZPF3300TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-SFR10EZPF3300TR-ND
Chip Resistor - Surface Mount 846-SFR10EZPF3300TR-ND
330 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thick Film

330 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-SFR10EZPF3300CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-SFR10EZPF3300CT-ND
Chip Resistor - Surface Mount 846-SFR10EZPF3300CT-ND
RES 330 OHM 1% 1/8W 0805

RES 330 OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-SFR10EZPF3300DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-SFR10EZPF3300DKR-ND
Chip Resistor - Surface Mount 846-SFR10EZPF3300DKR-ND
RES 330 OHM 1% 1/8W 0805

RES 330 OHM 1% 1/8W 0805

Buy Now Datasheet
Res, 330R, 1%, 0.125W, Thick Film, 0805 Rohs Compliant Rohm - 42AK5529 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330R, 1%, 0.125W, Thick Film, 0805 Rohs Compliant Rohm
42AK5529
Res, 330R, 1%, 0.125W, Thick Film, 0805 Rohs Compliant Rohm 42AK5529
RES, 330R, 1%, 0.125W, THICK FILM, 0805 ROHS COMPLIANT: YES

RES, 330R, 1%, 0.125W, THICK FILM, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 846-SFR10EZPF3300TR-ND 42AK5529
Product Name Chip Resistor - Surface Mount Res, 330R, 1%, 0.125W, Thick Film, 0805 Rohs Compliant Rohm
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805
Resistance Range 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Through Hole Resistors - 1722215 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details